Vishay Intertechnology, Inc. Through Hole Resistors CMF5524K900BER670

Description
24.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
24.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5524K900BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5524K900BER670-ND
Through Hole Resistors CMF5524K900BER670-ND
24.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 24.9K OHM 1/2W 0.1% AXIAL - CMF5524K900BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9K OHM 1/2W 0.1% AXIAL
CMF5524K900BER670
RES 24.9K OHM 1/2W 0.1% AXIAL CMF5524K900BER670
RES 24.9Kohm 1/2W 0.1% AXIAL

RES 24.9Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf55, 24.9 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C1544 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 24.9 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C1544
Cmf55, 24.9 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C1544
CMF55, 24.9 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 24.9 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5524K900BER670-ND CMF5524K900BER670 41C1544
Product Name Through Hole Resistors RES 24.9K OHM 1/2W 0.1% AXIAL Cmf55, 24.9 Kohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469498 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details