24.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
24.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RESISTOR, METAL FILM, 0.5 W, 0.1 %, 25 ppm, 24900 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: CMF5524K900BEEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5 W, 24900 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5 W, 24900 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5524K900BEEB can be used for catalog matching and distributor lookup.
RES 24.9Kohm 1/2W .1% AXIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF24.9KHBTR-ND | 53-CMF5524K900BEEB | CMF5524K900BEEB |
| Product Name | Through Hole Resistors | Through-Hole 0.5 W 24900 ohm Resistor | RES 24.9K OHM 1/2W .1% AXIAL |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |