Vishay Intertechnology, Inc. RES 24.6K OHM 1/2W 0.1% AXIAL CMF5524K600BHR6

Description
RES 24.6Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 24.6Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.6K OHM 1/2W 0.1% AXIAL - CMF5524K600BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.6K OHM 1/2W 0.1% AXIAL
CMF5524K600BHR6
RES 24.6K OHM 1/2W 0.1% AXIAL CMF5524K600BHR6
RES 24.6Kohm 1/2W 0.1% AXIAL

RES 24.6Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5524K600BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5524K600BHR6-ND
Through Hole Resistors CMF5524K600BHR6-ND
24.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,246Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C1535 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,246Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C1535
Resistor,metal Film,246Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C1535
Resistor,Metal Film,246KOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,246KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5524K600BHR6 CMF5524K600BHR6-ND 41C1535
Product Name RES 24.6K OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,246Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580301 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details