Vishay Intertechnology, Inc. RES 24.6K OHM 1/2W 0.1% AXIAL CMF5524K600BER670

Description
RES 24.6Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 24.6Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.6K OHM 1/2W 0.1% AXIAL - CMF5524K600BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.6K OHM 1/2W 0.1% AXIAL
CMF5524K600BER670
RES 24.6K OHM 1/2W 0.1% AXIAL CMF5524K600BER670
RES 24.6Kohm 1/2W 0.1% AXIAL

RES 24.6Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5524K600BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5524K600BER670-ND
Through Hole Resistors CMF5524K600BER670-ND
24.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,246Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C1530 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,246Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C1530
Resistor,metal Film,246Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C1530
Resistor,Metal Film,246KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,246KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5524K600BER670 CMF5524K600BER670-ND 41C1530
Product Name RES 24.6K OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,246Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623696-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.8 ohms
View Details
2 suppliers
Through Hole Resistors - 1469500 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R203JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details