Vishay Intertechnology, Inc. RES 24.6K OHM 1/2W 0.1% AXIAL CMF5524K600BEEB70

Description
RES 24.6Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 24.6Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.6K OHM 1/2W 0.1% AXIAL - CMF5524K600BEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.6K OHM 1/2W 0.1% AXIAL
CMF5524K600BEEB70
RES 24.6K OHM 1/2W 0.1% AXIAL CMF5524K600BEEB70
RES 24.6Kohm 1/2W 0.1% AXIAL

RES 24.6Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5524K600BEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5524K600BEEB70-ND
Through Hole Resistors CMF5524K600BEEB70-ND
24.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 24.6K .1% T-9 Eb E3 Vishay - 68P4554 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 24.6K .1% T-9 Eb E3 Vishay
68P4554
Cmf-55-70 24.6K .1% T-9 Eb E3 Vishay 68P4554
CMF-55-70 24.6K .1% T-9 EB e3

CMF-55-70 24.6K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5524K600BEEB70 CMF5524K600BEEB70-ND 68P4554
Product Name RES 24.6K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55-70 24.6K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1722157 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers