Vishay Intertechnology, Inc. RES 24.3K OHM 1/2W 1% AXIAL CMF5524K300FKR670

Description
RES 24.3Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 24.3Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.3K OHM 1/2W 1% AXIAL - CMF5524K300FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.3K OHM 1/2W 1% AXIAL
CMF5524K300FKR670
RES 24.3K OHM 1/2W 1% AXIAL CMF5524K300FKR670
RES 24.3Kohm 1/2W 1% AXIAL

RES 24.3Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5524K300FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5524K300FKR670-ND
Through Hole Resistors CMF5524K300FKR670-ND
24.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 24.3K 1% T-1 Re6 Vishay - 68P4547 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 24.3K 1% T-1 Re6 Vishay
68P4547
Cmf-55-70 24.3K 1% T-1 Re6 Vishay 68P4547
CMF-55-70 24.3K 1% T-1 RE6

CMF-55-70 24.3K 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5524K300FKR670 CMF5524K300FKR670-ND 68P4547
Product Name RES 24.3K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 24.3K 1% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details