RES 24.3Kohm 1/2W 1% AXIAL
Metal Film Resistors 1/2W 24.3Kohms 1% Product overview: CMF5524K300FKEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5524K300FKEK can be used for catalog matching and distributor lookup.
24.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF5524K300FKEK | 53-CMF5524K300FKEK | 541-CMF5524K300FKEK-ND |
| Product Name | RES 24.3K OHM 1/2W 1% AXIAL | 2W Resistor | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 24300 ohms | 24300 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 2 watts | 0.6000 watts | |
| Operating DC Voltage | 250 volts |