Vishay Intertechnology, Inc. RES 24.3K OHM 1/2W 1% AXIAL CMF5524K300FKEB70

Description
RES 24.3Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 24.3Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.3K OHM 1/2W 1% AXIAL - CMF5524K300FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.3K OHM 1/2W 1% AXIAL
CMF5524K300FKEB70
RES 24.3K OHM 1/2W 1% AXIAL CMF5524K300FKEB70
RES 24.3Kohm 1/2W 1% AXIAL

RES 24.3Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5524K300FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5524K300FKEB70-ND
Through Hole Resistors CMF5524K300FKEB70-ND
24.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 24.3K 1% T-1 Eb E3 Vishay - 68P4545 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 24.3K 1% T-1 Eb E3 Vishay
68P4545
Cmf-55-70 24.3K 1% T-1 Eb E3 Vishay 68P4545
CMF-55-70 24.3K 1% T-1 EB e3

CMF-55-70 24.3K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5524K300FKEB70 CMF5524K300FKEB70-ND 68P4545
Product Name RES 24.3K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 24.3K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469509 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details