Vishay Intertechnology, Inc. RES 24.3K OHM 1/2W 0.5% AXIAL CMF5524K300DHEA

Description
RES 24.3Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 24.3Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.3K OHM 1/2W 0.5% AXIAL - CMF5524K300DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.3K OHM 1/2W 0.5% AXIAL
CMF5524K300DHEA
RES 24.3K OHM 1/2W 0.5% AXIAL CMF5524K300DHEA
RES 24.3Kohm 1/2W 0.5% AXIAL

RES 24.3Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5524K300DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5524K300DHEA-ND
Through Hole Resistors CMF5524K300DHEA-ND
24.3 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24.3 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5524K300DHEA CMF5524K300DHEA-ND
Product Name RES 24.3K OHM 1/2W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24300 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622824-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details