Vishay Intertechnology, Inc. Through Hole Resistors CMF5524K300DHBF

Description
24.3 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
24.3 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5524K300DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5524K300DHBF-ND
Through Hole Resistors CMF5524K300DHBF-ND
24.3 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24.3 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 24.3K OHM 1/2W 0.5% AXIAL - CMF5524K300DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.3K OHM 1/2W 0.5% AXIAL
CMF5524K300DHBF
RES 24.3K OHM 1/2W 0.5% AXIAL CMF5524K300DHBF
RES 24.3Kohm 1/2W 0.5% AXIAL

RES 24.3Kohm 1/2W 0.5% AXIAL

Supplier's Site
Resistor,metal Film,24.3Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C1520 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,24.3Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C1520
Resistor,metal Film,24.3Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C1520
Resistor,Metal Film,24.3KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,24.3KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5524K300DHBF-ND CMF5524K300DHBF 41C1520
Product Name Through Hole Resistors RES 24.3K OHM 1/2W 0.5% AXIAL Resistor,metal Film,24.3Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24000 ohms
View Details
4 suppliers
Chassis Mount Resistors - 1468329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R621JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details