Vishay Intertechnology, Inc. RES 24.1K OHM 1/2W 1% AXIAL CMF5524K100FER6

Description
RES 24.1Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 24.1Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.1K OHM 1/2W 1% AXIAL - CMF5524K100FER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.1K OHM 1/2W 1% AXIAL
CMF5524K100FER6
RES 24.1K OHM 1/2W 1% AXIAL CMF5524K100FER6
RES 24.1Kohm 1/2W 1% AXIAL

RES 24.1Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5524K100FER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5524K100FER6-ND
Through Hole Resistors CMF5524K100FER6-ND
24.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5524K100FER6 CMF5524K100FER6-ND
Product Name RES 24.1K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1690328 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details