Vishay Intertechnology, Inc. Through Hole Resistors CMF5524K000FHRE

Description
24 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
24 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5524K000FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5524K000FHRE-ND
Through Hole Resistors CMF5524K000FHRE-ND
24 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 24K OHM 1/2W 1% AXIAL - CMF5524K000FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24K OHM 1/2W 1% AXIAL
CMF5524K000FHRE
RES 24K OHM 1/2W 1% AXIAL CMF5524K000FHRE
RES 24Kohm 1/2W 1% AXIAL

RES 24Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 24K 1% T-2 R36 Vishay - 68P4528 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 24K 1% T-2 R36 Vishay
68P4528
Cmf-55 24K 1% T-2 R36 Vishay 68P4528
CMF-55 24K 1% T-2 R36

CMF-55 24K 1% T-2 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5524K000FHRE-ND CMF5524K000FHRE 68P4528
Product Name Through Hole Resistors RES 24K OHM 1/2W 1% AXIAL Cmf-55 24K 1% T-2 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30100 ohms
View Details
2 suppliers
Through Hole Resistors - 1260420 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through Hole Resistors - 2019-BPR58CR56K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details