Vishay Intertechnology, Inc. RES 24K OHM 1/2W 0.1% AXIAL CMF5524K000BEEB

Description
RES 24Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 24Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24K OHM 1/2W 0.1% AXIAL - CMF5524K000BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24K OHM 1/2W 0.1% AXIAL
CMF5524K000BEEB
RES 24K OHM 1/2W 0.1% AXIAL CMF5524K000BEEB
RES 24Kohm 1/2W 0.1% AXIAL

RES 24Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5524K000BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5524K000BEEB-ND
Through Hole Resistors CMF5524K000BEEB-ND
24 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 24K .1% T-9 Eb E3 Vishay - 68P4519 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 24K .1% T-9 Eb E3 Vishay
68P4519
Cmf-55 24K .1% T-9 Eb E3 Vishay 68P4519
CMF-55 24K .1% T-9 EB e3

CMF-55 24K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5524K000BEEB CMF5524K000BEEB-ND 68P4519
Product Name RES 24K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 24K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614886-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 41.2 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details