Vishay Intertechnology, Inc. RES 249 OHM 1/2W 1% AXIAL CMF55249R00FKRE39

Description
RES 249ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 249ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249 OHM 1/2W 1% AXIAL - CMF55249R00FKRE39 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 1/2W 1% AXIAL
CMF55249R00FKRE39
RES 249 OHM 1/2W 1% AXIAL CMF55249R00FKRE39
RES 249ohm 1/2W 1% AXIAL

RES 249ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55249R00FKRE39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55249R00FKRE39-ND
Through Hole Resistors CMF55249R00FKRE39-ND
249 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

249 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,249Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C1735 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,249Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay
41C1735
Resistor,metal Film,249Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay 41C1735
Resistor,Metal Film,249Ohms,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,249Ohms,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55249R00FKRE39 CMF55249R00FKRE39-ND 41C1735
Product Name RES 249 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,249Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 249 ohms 249 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers