Vishay Intertechnology, Inc. Metal Film Resistors - CMF55249R00FKEK

Description
Metal Film Resistors - Through Hole 1/4watt 249ohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 249ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55249R00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55249R00FKEK
Metal Film Resistors - CMF55249R00FKEK
Metal Film Resistors - Through Hole 1/4watt 249ohms 1%

Metal Film Resistors - Through Hole 1/4watt 249ohms 1%

Supplier's Site
Through Hole Resistors - 541-CMF55249R00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF55249R00FKEK-ND
Through Hole Resistors 541-CMF55249R00FKEK-ND
249 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

249 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55249R00FKEK 541-CMF55249R00FKEK-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 249 ohms 249 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 4756410 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers