Vishay Precision Group Through Hole Resistors CMF55249R00FHEK

Description
249 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
249 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF249HA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF249HA-ND
Through Hole Resistors CMF249HA-ND
249 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

249 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55249R00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55249R00FHEK
Metal Film Resistors - CMF55249R00FHEK
Metal Film Resistors - Through Hole 1/4watt 249ohms 1%

Metal Film Resistors - Through Hole 1/4watt 249ohms 1%

Supplier's Site
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1226253-CMF55249R00FHEK
Resistors - Through Hole Resistors 1226253-CMF55249R00FHEK
Win Source Part Number: 1226253-CMF55249R00F HEK Category: Resistors>Through Hole Resistors Series: CMF Features: Flame Retardant Coating, Moisture Resistant, Safety Package: Bulk Standard Package: 100 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.5W, 1/2W Composition: Metal Film Number of Terminations: 2 Resistance: 249 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 175°C Dimension: 0.090" Dia x 0.240" L (2.29mm x 6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0090 Mfr: Vishay Dale Other Names: CMF249HA Base Product Number: CMF55

Win Source Part Number: 1226253-CMF55249R00FHEK
Category: Resistors>Through Hole Resistors
Series: CMF
Features: Flame Retardant Coating, Moisture Resistant, Safety
Package: Bulk
Standard Package: 100
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.5W, 1/2W
Composition: Metal Film
Number of Terminations: 2
Resistance: 249 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 175°C
Dimension: 0.090" Dia x 0.240" L (2.29mm x 6.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Other Names: CMF249HA
Base Product Number: CMF55

Buy Now Datasheet
4W 250V Resistor - 53-CMF55249R00FHEK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4W 250V Resistor
53-CMF55249R00FHEK
4W 250V Resistor 53-CMF55249R00FHEK
Metal Film Resistor 249R 1% 1/4W 250V Axial Product overview: CMF55249R00FHEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55249R00FHEK can be used for catalog matching and distributor lookup.

Metal Film Resistor 249R 1% 1/4W 250V Axial Product overview: CMF55249R00FHEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55249R00FHEK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistor, 249 Ohm, 500 Mw, 1%; Resistance Vishay - 68P4713 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 249 Ohm, 500 Mw, 1%; Resistance Vishay
68P4713
Metal Film Resistor, 249 Ohm, 500 Mw, 1%; Resistance Vishay 68P4713
METAL FILM RESISTOR, 249 OHM, 500 MW, 1%; Resistance:249ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 249 OHM, 500 MW, 1%; Resistance:249ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CMF249HA-ND CMF55249R00FHEK 1226253-CMF55249R00FHEK 53-CMF55249R00FHEK 68P4713
Product Name Through Hole Resistors Metal Film Resistors - Resistors - Through Hole Resistors 4W 250V Resistor Metal Film Resistor, 249 Ohm, 500 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Resistance Range 249 ohms 249 ohms 249 ohms 249 ohms 249 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4.7 ohms
View Details
2 suppliers
Through Hole Resistors - 1249326 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R824JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers