Vishay Precision Group RES 249 OHM 1/2W 1% AXIAL CMF55249R00FHEB

Description
RES 249ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 249ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249 OHM 1/2W 1% AXIAL - CMF55249R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 1/2W 1% AXIAL
CMF55249R00FHEB
RES 249 OHM 1/2W 1% AXIAL CMF55249R00FHEB
RES 249ohm 1/2W 1% AXIAL

RES 249ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF249HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF249HFCT-ND
Through Hole Resistors CMF249HFCT-ND
249 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

249 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF249HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF249HFTR-ND
Through Hole Resistors CMF249HFTR-ND
249 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

249 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 249 Ohm, 500 Mw, 1%; Resistance Vishay - 68P4712 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 249 Ohm, 500 Mw, 1%; Resistance Vishay
68P4712
Metal Film Resistor, 249 Ohm, 500 Mw, 1%; Resistance Vishay 68P4712
METAL FILM RESISTOR, 249 OHM, 500 MW, 1%; Resistance:249ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 249 OHM, 500 MW, 1%; Resistance:249ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 249 Ohm, 500 Mw, 1%, Full Reel; Resistance Vishay - 83R8142 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 249 Ohm, 500 Mw, 1%, Full Reel; Resistance Vishay
83R8142
Metal Film Resistor, 249 Ohm, 500 Mw, 1%, Full Reel; Resistance Vishay 83R8142
METAL FILM RESISTOR, 249 OHM, 500 MW, 1%, FULL REEL; Resistance:249ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Precision RoHS Compliant: Yes

METAL FILM RESISTOR, 249 OHM, 500 MW, 1%, FULL REEL; Resistance:249ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF55249R00FHEB CMF249HFCT-ND 68P4712 83R8142
Product Name RES 249 OHM 1/2W 1% AXIAL Through Hole Resistors Metal Film Resistor, 249 Ohm, 500 Mw, 1%; Resistance Vishay Metal Film Resistor, 249 Ohm, 500 Mw, 1%, Full Reel; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded Axial Leaded
Resistance Range 249 ohms 249 ohms 249 ohms 249 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details