Vishay Intertechnology, Inc. RES 249 OHM 1/2W 1% AXIAL CMF55249R00FHBF

Description
RES 249ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 249ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249 OHM 1/2W 1% AXIAL - CMF55249R00FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 1/2W 1% AXIAL
CMF55249R00FHBF
RES 249 OHM 1/2W 1% AXIAL CMF55249R00FHBF
RES 249ohm 1/2W 1% AXIAL

RES 249ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55249R00FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55249R00FHBF-ND
Through Hole Resistors CMF55249R00FHBF-ND
249 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

249 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,249Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay - 41C1729 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,249Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay
41C1729
Resistor,metal Film,249Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay 41C1729
Resistor,Metal Film,249Ohms,250WV,1 +/-% Tol,-50,50ppm-TC RoHS Compliant: No

Resistor,Metal Film,249Ohms,250WV,1+/-% Tol,-50,50ppm-TC RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55249R00FHBF CMF55249R00FHBF-ND 41C1729
Product Name RES 249 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,249Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 249 ohms 249 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details