Vishay Intertechnology, Inc. Through Hole Resistors CMF55249R00DHRE

Description
249 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
249 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55249R00DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55249R00DHRE-ND
Through Hole Resistors CMF55249R00DHRE-ND
249 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

249 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 249 OHM 1/2W 0.5% AXIAL - CMF55249R00DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 1/2W 0.5% AXIAL
CMF55249R00DHRE
RES 249 OHM 1/2W 0.5% AXIAL CMF55249R00DHRE
RES 249ohm 1/2W 0.5% AXIAL

RES 249ohm 1/2W 0.5% AXIAL

Supplier's Site
Cmf-55 249 .5% T-2 R36 Vishay - 68P4710 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 249 .5% T-2 R36 Vishay
68P4710
Cmf-55 249 .5% T-2 R36 Vishay 68P4710
CMF-55 249 .5% T-2 R36

CMF-55 249 .5% T-2 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55249R00DHRE-ND CMF55249R00DHRE 68P4710
Product Name Through Hole Resistors RES 249 OHM 1/2W 0.5% AXIAL Cmf-55 249 .5% T-2 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 249 ohms 249 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.15 ohms
View Details
2 suppliers
Through Hole Resistors - 1249293 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C2R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details