Vishay Intertechnology, Inc. RES 249 OHM 1/2W 0.5% AXIAL CMF55249R00DHEA

Description
RES 249ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 249ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249 OHM 1/2W 0.5% AXIAL - CMF55249R00DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 1/2W 0.5% AXIAL
CMF55249R00DHEA
RES 249 OHM 1/2W 0.5% AXIAL CMF55249R00DHEA
RES 249ohm 1/2W 0.5% AXIAL

RES 249ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55249R00DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55249R00DHEA-ND
Through Hole Resistors CMF55249R00DHEA-ND
249 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

249 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 249 .5% T-2 Ea E3 Vishay - 68P4708 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 249 .5% T-2 Ea E3 Vishay
68P4708
Cmf-55 249 .5% T-2 Ea E3 Vishay 68P4708
CMF-55 249 .5% T-2 EA e3

CMF-55 249 .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55249R00DHEA CMF55249R00DHEA-ND 68P4708
Product Name RES 249 OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 249 .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 249 ohms 249 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469518 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details