Vishay Intertechnology, Inc. RES 249 OHM 1/2W 0.1% AXIAL CMF55249R00BER670

Description
RES 249ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 249ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249 OHM 1/2W 0.1% AXIAL - CMF55249R00BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 1/2W 0.1% AXIAL
CMF55249R00BER670
RES 249 OHM 1/2W 0.1% AXIAL CMF55249R00BER670
RES 249ohm 1/2W 0.1% AXIAL

RES 249ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55249R00BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55249R00BER670-ND
Through Hole Resistors CMF55249R00BER670-ND
249 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

249 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 249 Ohm, +/0.1 Percent, 25 Ppm Vishay - 41C1707 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 249 Ohm, +/0.1 Percent, 25 Ppm Vishay
41C1707
Cmf55, 249 Ohm, +/0.1 Percent, 25 Ppm Vishay 41C1707
CMF55, 249 Ohm, +/- 0.1 Percent, 25 ppm

CMF55, 249 Ohm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55249R00BER670 CMF55249R00BER670-ND 41C1707
Product Name RES 249 OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 249 Ohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 249 ohms 249 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details