Vishay Intertechnology, Inc. Metal Film Resistors - CMF55249R00BEEK

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55249R00BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55249R00BEEK
Metal Film Resistors - CMF55249R00BEEK
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF55249R00BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55249R00BEEK-ND
Through Hole Resistors CMF55249R00BEEK-ND
249 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

249 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 249 .1% T-9 Ek E3 Vishay - 68P4705 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 249 .1% T-9 Ek E3 Vishay
68P4705
Cmf-55 249 .1% T-9 Ek E3 Vishay 68P4705
CMF-55 249 .1% T-9 EK e3

CMF-55 249 .1% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55249R00BEEK CMF55249R00BEEK-ND 68P4705
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 249 .1% T-9 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 249 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details