Vishay Intertechnology, Inc. Metal Film Resistors - CMF55249R00BEEB

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55249R00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55249R00BEEB
Metal Film Resistors - CMF55249R00BEEB
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF55249R00BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55249R00BEEB-ND
Through Hole Resistors CMF55249R00BEEB-ND
249 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

249 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 249 .1% T-9 Eb E3 Vishay - 68P4703 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 249 .1% T-9 Eb E3 Vishay
68P4703
Cmf-55 249 .1% T-9 Eb E3 Vishay 68P4703
CMF-55 249 .1% T-9 EB e3

CMF-55 249 .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55249R00BEEB CMF55249R00BEEB-ND 68P4703
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 249 .1% T-9 Eb E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 249 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1825823 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details