Vishay Intertechnology, Inc. Through Hole Resistors CMF55249K00FHBF

Description
249 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
249 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55249K00FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55249K00FHBF-ND
Through Hole Resistors CMF55249K00FHBF-ND
249 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

249 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 249K OHM 1/2W 1% AXIAL - CMF55249K00FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249K OHM 1/2W 1% AXIAL
CMF55249K00FHBF
RES 249K OHM 1/2W 1% AXIAL CMF55249K00FHBF
RES 249Kohm 1/2W 1% AXIAL

RES 249Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf55, 249 Kohm, +/1 Percent, 50 Ppm Vishay - 41C1694 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 249 Kohm, +/1 Percent, 50 Ppm Vishay
41C1694
Cmf55, 249 Kohm, +/1 Percent, 50 Ppm Vishay 41C1694
CMF55, 249 kOhm, +/- 1 Percent, 50 ppm

CMF55, 249 kOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55249K00FHBF-ND CMF55249K00FHBF 41C1694
Product Name Through Hole Resistors RES 249K OHM 1/2W 1% AXIAL Cmf55, 249 Kohm, +/1 Percent, 50 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details