Vishay Intertechnology, Inc. Metal Film Resistors - CMF55249K00BHRE

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55249K00BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55249K00BHRE
Metal Film Resistors - CMF55249K00BHRE
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF55249K00BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55249K00BHRE-ND
Through Hole Resistors CMF55249K00BHRE-ND
249 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

249 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,249Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C1679 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,249Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C1679
Resistor,metal Film,249Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C1679
Resistor,Metal Film,249KOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,249KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55249K00BHRE CMF55249K00BHRE-ND 41C1679
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,249Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details