Vishay Intertechnology, Inc. RES 249K OHM 1/2W 0.1% AXIAL CMF55249K00BHEK

Description
RES 249Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 249Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249K OHM 1/2W 0.1% AXIAL - CMF55249K00BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249K OHM 1/2W 0.1% AXIAL
CMF55249K00BHEK
RES 249K OHM 1/2W 0.1% AXIAL CMF55249K00BHEK
RES 249Kohm 1/2W 0.1% AXIAL

RES 249Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55249K00BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55249K00BHEK-ND
Through Hole Resistors CMF55249K00BHEK-ND
249 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

249 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 249K .1% T-2 Ek E3 Vishay - 68P4685 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 249K .1% T-2 Ek E3 Vishay
68P4685
Cmf-55 249K .1% T-2 Ek E3 Vishay 68P4685
CMF-55 249K .1% T-2 EK e3

CMF-55 249K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55249K00BHEK CMF55249K00BHEK-ND 68P4685
Product Name RES 249K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 249K .1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 249000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622828-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102000 ohms
View Details
2 suppliers
Through Hole Resistors - 1278368 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R162JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details