Vishay Intertechnology, Inc. Metal Film Resistors - CMF55249K00BHBF

Description
Metal Film Resistors - Through Hole 1/4watt 249Kohms .1% 50ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 249Kohms .1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55249K00BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55249K00BHBF
Metal Film Resistors - CMF55249K00BHBF
Metal Film Resistors - Through Hole 1/4watt 249Kohms .1% 50ppm

Metal Film Resistors - Through Hole 1/4watt 249Kohms .1% 50ppm

Supplier's Site
Through Hole Resistors - CMF55249K00BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55249K00BHBF-ND
Through Hole Resistors CMF55249K00BHBF-ND
249 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

249 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.49Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C1678 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.49Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C1678
Resistor,metal Film,2.49Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C1678
Resistor,Metal Film,2.49MOhms,250WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,2.49MOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55249K00BHBF CMF55249K00BHBF-ND 41C1678
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,2.49Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 249000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614893-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18700 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers