Vishay Intertechnology, Inc. Through Hole Resistors CMF55249K00BER6

Description
249 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
249 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55249K00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55249K00BER6-ND
Through Hole Resistors CMF55249K00BER6-ND
249 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

249 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 249K OHM 1/2W 0.1% AXIAL - CMF55249K00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249K OHM 1/2W 0.1% AXIAL
CMF55249K00BER6
RES 249K OHM 1/2W 0.1% AXIAL CMF55249K00BER6
RES 249Kohm 1/2W 0.1% AXIAL

RES 249Kohm 1/2W 0.1% AXIAL

Supplier's Site
Resistor,metal Film,249Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C1670 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,249Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C1670
Resistor,metal Film,249Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C1670
Resistor,Metal Film,249KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,249KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55249K00BER6-ND CMF55249K00BER6 41C1670
Product Name Through Hole Resistors RES 249K OHM 1/2W 0.1% AXIAL Resistor,metal Film,249Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4C471J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers