Vishay Intertechnology, Inc. 2W Resistor CMF55249K00BEEB

Description
RES 249K OHM 1/2W 0.1% AXIAL Product overview: CMF55249K00BEEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55249K00BEEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 249K OHM 1/2W 0.1% AXIAL Product overview: CMF55249K00BEEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55249K00BEEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W Resistor - 53-CMF55249K00BEEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 249K OHM 1/2W 0.1% AXIAL Product overview: CMF55249K00BEEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55249K00BEEB can be used for catalog matching and distributor lookup.

RES 249K OHM 1/2W 0.1% AXIAL Product overview: CMF55249K00BEEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55249K00BEEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 249K OHM 1/2W 0.1% AXIAL - CMF55249K00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249K OHM 1/2W 0.1% AXIAL
CMF55249K00BEEB
RES 249K OHM 1/2W 0.1% AXIAL CMF55249K00BEEB
RES 249Kohm 1/2W 0.1% AXIAL

RES 249Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF249KHBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF249KHBTR-ND
Through Hole Resistors CMF249KHBTR-ND
249 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

249 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF249KHBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF249KHBCT-ND
Through Hole Resistors CMF249KHBCT-ND
249 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

249 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 249K .1% T-9 Eb E3 Vishay - 68P4680 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 249K .1% T-9 Eb E3 Vishay
68P4680
Cmf-55 249K .1% T-9 Eb E3 Vishay 68P4680
CMF-55 249K .1% T-9 EB e3

CMF-55 249K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-CMF55249K00BEEB CMF55249K00BEEB CMF249KHBTR-ND 68P4680
Product Name 2W Resistor RES 249K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 249K .1% T-9 Eb E3 Vishay
Resistance Range 249000 ohms 249000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 250 volts
Operating AC Voltage 250 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6490 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details