Vishay Intertechnology, Inc. Through Hole Resistors CMF55249K00BEBF

Description
249 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
249 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55249K00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55249K00BEBF-ND
Through Hole Resistors CMF55249K00BEBF-ND
249 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

249 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 249K OHM 1/2W 0.1% AXIAL - CMF55249K00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249K OHM 1/2W 0.1% AXIAL
CMF55249K00BEBF
RES 249K OHM 1/2W 0.1% AXIAL CMF55249K00BEBF
RES 249Kohm 1/2W 0.1% AXIAL

RES 249Kohm 1/2W 0.1% AXIAL

Supplier's Site
Resistor,metal Film,2.49Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C1668 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.49Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C1668
Resistor,metal Film,2.49Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C1668
Resistor,Metal Film,2.49MOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,2.49MOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55249K00BEBF-ND CMF55249K00BEBF 41C1668
Product Name Through Hole Resistors RES 249K OHM 1/2W 0.1% AXIAL Resistor,metal Film,2.49Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R180JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details