Vishay Intertechnology, Inc. RES 244K OHM 1/2W 0.1% AXIAL CMF55244K00BER6

Description
RES 244Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 244Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 244K OHM 1/2W 0.1% AXIAL - CMF55244K00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 244K OHM 1/2W 0.1% AXIAL
CMF55244K00BER6
RES 244K OHM 1/2W 0.1% AXIAL CMF55244K00BER6
RES 244Kohm 1/2W 0.1% AXIAL

RES 244Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55244K00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55244K00BER6-ND
Through Hole Resistors CMF55244K00BER6-ND
244 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

244 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 244K .1% T-9 Re6 Vishay - 68P4674 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 244K .1% T-9 Re6 Vishay
68P4674
Cmf-55 244K .1% T-9 Re6 Vishay 68P4674
CMF-55 244K .1% T-9 RE6

CMF-55 244K .1% T-9 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55244K00BER6 CMF55244K00BER6-ND 68P4674
Product Name RES 244K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 244K .1% T-9 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 244000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 390 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details