Vishay Intertechnology, Inc. RES 243 OHM 1/2W 1% AXIAL CMF55243R00FKR6

Description
RES 243ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 243ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 243 OHM 1/2W 1% AXIAL - CMF55243R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243 OHM 1/2W 1% AXIAL
CMF55243R00FKR6
RES 243 OHM 1/2W 1% AXIAL CMF55243R00FKR6
RES 243ohm 1/2W 1% AXIAL

RES 243ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55243R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55243R00FKR6-ND
Through Hole Resistors CMF55243R00FKR6-ND
243 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

243 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,243Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C1662 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,243Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C1662
Resistor,metal Film,243Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C1662
Resistor,Metal Film,243Ohms,250WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,243Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55243R00FKR6 CMF55243R00FKR6-ND 41C1662
Product Name RES 243 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,243Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 243 ohms 243 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691734 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R182JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers