Vishay Intertechnology, Inc. Res Metal Film 243 Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R CMF55243R00FKEA

Description
Res Metal Film 243 Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 243 Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 243 Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R - CMF55243R00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 243 Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R
CMF55243R00FKEA
Res Metal Film 243 Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R CMF55243R00FKEA
Res Metal Film 243 Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 243 Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CMF55243R00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55243R00FKEA-ND
Through Hole Resistors CMF55243R00FKEA-ND
243 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

243 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55243R00FKEA CMF55243R00FKEA-ND
Product Name Res Metal Film 243 Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1363282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R681JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers