Vishay Intertechnology, Inc. Through Hole Resistors CMF55243R00DHEB

Description
243 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
243 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55243R00DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55243R00DHEB-ND
Through Hole Resistors CMF55243R00DHEB-ND
243 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

243 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55243R00DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55243R00DHEB
Metal Film Resistors - CMF55243R00DHEB
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55 243 .5% T-2 Eb E3 Vishay - 68P4665 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 243 .5% T-2 Eb E3 Vishay
68P4665
Cmf-55 243 .5% T-2 Eb E3 Vishay 68P4665
CMF-55 243 .5% T-2 EB e3

CMF-55 243 .5% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55243R00DHEB-ND CMF55243R00DHEB 68P4665
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 243 .5% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 243 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details