Vishay Intertechnology, Inc. RES 243 OHM 1/2W 0.1% AXIAL CMF55243R00BER6

Description
RES 243ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 243ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 243 OHM 1/2W 0.1% AXIAL - CMF55243R00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243 OHM 1/2W 0.1% AXIAL
CMF55243R00BER6
RES 243 OHM 1/2W 0.1% AXIAL CMF55243R00BER6
RES 243ohm 1/2W 0.1% AXIAL

RES 243ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55243R00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55243R00BER6-ND
Through Hole Resistors CMF55243R00BER6-ND
243 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

243 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,243Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C1644 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,243Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C1644
Resistor,metal Film,243Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C1644
Resistor,Metal Film,243Ohms,250WV,. 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,243Ohms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55243R00BER6 CMF55243R00BER6-ND 41C1644
Product Name RES 243 OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,243Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 243 ohms 243 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details