Vishay Intertechnology, Inc. RES 243K OHM 1/2W 1% AXIAL CMF55243K00FKRE70

Description
RES 243Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 243Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 243K OHM 1/2W 1% AXIAL - CMF55243K00FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243K OHM 1/2W 1% AXIAL
CMF55243K00FKRE70
RES 243K OHM 1/2W 1% AXIAL CMF55243K00FKRE70
RES 243Kohm 1/2W 1% AXIAL

RES 243Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55243K00FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55243K00FKRE70-ND
Through Hole Resistors CMF55243K00FKRE70-ND
243 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

243 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 243K 1% T-1 R36 Vishay - 68P4655 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 243K 1% T-1 R36 Vishay
68P4655
Cmf-55-70 243K 1% T-1 R36 Vishay 68P4655
CMF-55-70 243K 1% T-1 R36

CMF-55-70 243K 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55243K00FKRE70 CMF55243K00FKRE70-ND 68P4655
Product Name RES 243K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 243K 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 243000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details