Vishay Intertechnology, Inc. RES 243K OHM 1/2W 1% AXIAL CMF55243K00FKEB70

Description
RES 243Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 243Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 243K OHM 1/2W 1% AXIAL - CMF55243K00FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243K OHM 1/2W 1% AXIAL
CMF55243K00FKEB70
RES 243K OHM 1/2W 1% AXIAL CMF55243K00FKEB70
RES 243Kohm 1/2W 1% AXIAL

RES 243Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55243K00FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55243K00FKEB70-ND
Through Hole Resistors CMF55243K00FKEB70-ND
243 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

243 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 243K 1% T-1 Eb E3 Vishay - 68P4653 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 243K 1% T-1 Eb E3 Vishay
68P4653
Cmf-55-70 243K 1% T-1 Eb E3 Vishay 68P4653
CMF-55-70 243K 1% T-1 EB e3

CMF-55-70 243K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55243K00FKEB70 CMF55243K00FKEB70-ND 68P4653
Product Name RES 243K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 243K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 243000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details