Vishay Intertechnology, Inc. RES 243K OHM 1/2W 1% AXIAL CMF55243K00FHEK

Description
RES 243Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 243Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 243K OHM 1/2W 1% AXIAL - CMF55243K00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243K OHM 1/2W 1% AXIAL
CMF55243K00FHEK
RES 243K OHM 1/2W 1% AXIAL CMF55243K00FHEK
RES 243Kohm 1/2W 1% AXIAL

RES 243Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55243K00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55243K00FHEK-ND
Through Hole Resistors CMF55243K00FHEK-ND
243 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

243 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 243K 1% T-2 Ek E3 Vishay - 68P4651 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 243K 1% T-2 Ek E3 Vishay
68P4651
Cmf-55 243K 1% T-2 Ek E3 Vishay 68P4651
CMF-55 243K 1% T-2 EK e3

CMF-55 243K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55243K00FHEK CMF55243K00FHEK-ND 68P4651
Product Name RES 243K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 243K 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 243000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363303 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details