Vishay Intertechnology, Inc. RES 243K OHM 1% 50PPM 1/2W CMF55243K00FHEB

Description
RES 243Kohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 243Kohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 243K OHM 1% 50PPM 1/2W - CMF55243K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243K OHM 1% 50PPM 1/2W
CMF55243K00FHEB
RES 243K OHM 1% 50PPM 1/2W CMF55243K00FHEB
RES 243Kohm 1% 50PPM 1/2W

RES 243Kohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF243KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF243KHFCT-ND
Through Hole Resistors CMF243KHFCT-ND
243 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

243 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF243KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF243KHFTR-ND
Through Hole Resistors CMF243KHFTR-ND
243 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

243 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 243K 1% T-2 Eb E3 Vishay - 68P4650 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 243K 1% T-2 Eb E3 Vishay
68P4650
Cmf-55 243K 1% T-2 Eb E3 Vishay 68P4650
CMF-55 243K 1% T-2 EB e3

CMF-55 243K 1% T-2 EB e3

Supplier's Site
Resistor - 111218746 - Radwell International
Willingboro, NJ, United States
Resistor
111218746
Resistor 111218746
RESISTOR, AXIAL, METAL FILM, 243K OHM, 1/2W, 1%, 6MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, METAL FILM, 243K OHM, 1/2W, 1%, 6MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Resistors Resistors
Product Number CMF55243K00FHEB CMF243KHFCT-ND 68P4650 111218746
Product Name RES 243K OHM 1% 50PPM 1/2W Through Hole Resistors Cmf-55 243K 1% T-2 Eb E3 Vishay Resistor
Resistance Range 243000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614889-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 118000 ohms
View Details
2 suppliers