Vishay Intertechnology, Inc. RES 243K OHM 1/2W 0.5% AXIAL CMF55243K00DHEB

Description
RES 243Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 243Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 243K OHM 1/2W 0.5% AXIAL - CMF55243K00DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243K OHM 1/2W 0.5% AXIAL
CMF55243K00DHEB
RES 243K OHM 1/2W 0.5% AXIAL CMF55243K00DHEB
RES 243Kohm 1/2W 0.5% AXIAL

RES 243Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55243K00DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55243K00DHEB-ND
Through Hole Resistors CMF55243K00DHEB-ND
243 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

243 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 243K .5% T-2 Eb E3 Vishay - 68P4647 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 243K .5% T-2 Eb E3 Vishay
68P4647
Cmf-55 243K .5% T-2 Eb E3 Vishay 68P4647
CMF-55 243K .5% T-2 EB e3

CMF-55 243K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55243K00DHEB CMF55243K00DHEB-ND 68P4647
Product Name RES 243K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 243K .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 243000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 3.3 ohms
View Details
2 suppliers
Through Hole Resistors - 1260434 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers