Vishay Precision Group Metal Film Resistors - CMF55243K00BER7

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55243K00BER7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55243K00BER7
Metal Film Resistors - CMF55243K00BER7
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 243 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C1635 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 243 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C1635
Cmf55, 243 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C1635
CMF55, 243 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 243 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF55243K00BER7 41C1635
Product Name Metal Film Resistors - Cmf55, 243 Kohm, +/0.1 Percent, 25 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1260414 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers