Vishay Intertechnology, Inc. RES 240 OHM 1/2W 5% AXIAL CMF55240R00JKBF

Description
RES 240ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 240ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 240 OHM 1/2W 5% AXIAL - CMF55240R00JKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240 OHM 1/2W 5% AXIAL
CMF55240R00JKBF
RES 240 OHM 1/2W 5% AXIAL CMF55240R00JKBF
RES 240ohm 1/2W 5% AXIAL

RES 240ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55240R00JKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55240R00JKBF-ND
Through Hole Resistors CMF55240R00JKBF-ND
240 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

240 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 240 5% T-1 B14 Vishay - 68P4640 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 240 5% T-1 B14 Vishay
68P4640
Cmf-55 240 5% T-1 B14 Vishay 68P4640
CMF-55 240 5% T-1 B14

CMF-55 240 5% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55240R00JKBF CMF55240R00JKBF-ND 68P4640
Product Name RES 240 OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 240 5% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 240 ohms 240 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers