Vishay Intertechnology, Inc. RES 240 OHM 1/2W 2% AXIAL CMF55240R00GKEA

Description
RES 240ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 240ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 240 OHM 1/2W 2% AXIAL - CMF55240R00GKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240 OHM 1/2W 2% AXIAL
CMF55240R00GKEA
RES 240 OHM 1/2W 2% AXIAL CMF55240R00GKEA
RES 240ohm 1/2W 2% AXIAL

RES 240ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF55240R00GKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55240R00GKEA-ND
Through Hole Resistors CMF55240R00GKEA-ND
240 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

240 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 240 2% T-1 Ea E3 Vishay - 68P4638 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 240 2% T-1 Ea E3 Vishay
68P4638
Cmf-55 240 2% T-1 Ea E3 Vishay 68P4638
CMF-55 240 2% T-1 EA e3

CMF-55 240 2% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55240R00GKEA CMF55240R00GKEA-ND 68P4638
Product Name RES 240 OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-55 240 2% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 240 ohms 240 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details