Vishay Intertechnology, Inc. Through Hole Resistors CMF55240R00FKR639

Description
240 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
240 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55240R00FKR639-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55240R00FKR639-ND
Through Hole Resistors CMF55240R00FKR639-ND
240 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

240 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 240 OHM 1/2W 1% AXIAL - CMF55240R00FKR639 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240 OHM 1/2W 1% AXIAL
CMF55240R00FKR639
RES 240 OHM 1/2W 1% AXIAL CMF55240R00FKR639
RES 240ohm 1/2W 1% AXIAL

RES 240ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-39 240 1% T-1 Re6 Vishay - 68P4635 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-39 240 1% T-1 Re6 Vishay
68P4635
Cmf-55-39 240 1% T-1 Re6 Vishay 68P4635
CMF-55-39 240 1% T-1 RE6

CMF-55-39 240 1% T-1 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55240R00FKR639-ND CMF55240R00FKR639 68P4635
Product Name Through Hole Resistors RES 240 OHM 1/2W 1% AXIAL Cmf-55-39 240 1% T-1 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 240 ohms 240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details