Vishay Intertechnology, Inc. Through Hole Resistors CMF55240R00FKEB39

Description
240 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
240 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55240R00FKEB39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55240R00FKEB39-ND
Through Hole Resistors CMF55240R00FKEB39-ND
240 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

240 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 240 OHM 1/2W 1% AXIAL - CMF55240R00FKEB39 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240 OHM 1/2W 1% AXIAL
CMF55240R00FKEB39
RES 240 OHM 1/2W 1% AXIAL CMF55240R00FKEB39
RES 240ohm 1/2W 1% AXIAL

RES 240ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-39 240 1% T-1 Eb E3 Vishay - 68P4634 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-39 240 1% T-1 Eb E3 Vishay
68P4634
Cmf-55-39 240 1% T-1 Eb E3 Vishay 68P4634
CMF-55-39 240 1% T-1 EB e3

CMF-55-39 240 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55240R00FKEB39-ND CMF55240R00FKEB39 68P4634
Product Name Through Hole Resistors RES 240 OHM 1/2W 1% AXIAL Cmf-55-39 240 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 240 ohms 240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 464 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details