Vishay Intertechnology, Inc. Metal Film Resistors - CMF55240R00FHEK

Description
Metal Film Resistors - Through Hole CMF-55 240 1% T-2 EK e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 240 1% T-2 EK e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55240R00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55240R00FHEK
Metal Film Resistors - CMF55240R00FHEK
Metal Film Resistors - Through Hole CMF-55 240 1% T-2 EK e3

Metal Film Resistors - Through Hole CMF-55 240 1% T-2 EK e3

Supplier's Site
Through Hole Resistors - CMF55240R00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55240R00FHEK-ND
Through Hole Resistors CMF55240R00FHEK-ND
240 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

240 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 240 1% T-2 Ek E3 Vishay - 48M6732 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 240 1% T-2 Ek E3 Vishay
48M6732
Cmf-55 240 1% T-2 Ek E3 Vishay 48M6732
CMF-55 240 1% T-2 EK E3

CMF-55 240 1% T-2 EK E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55240R00FHEK CMF55240R00FHEK-ND 48M6732
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 240 1% T-2 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722179 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details