Vishay Intertechnology, Inc. RES 240 OHM 1/2W 0.5% AXIAL CMF55240R00DHR6

Description
RES 240ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 240ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 240 OHM 1/2W 0.5% AXIAL - CMF55240R00DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240 OHM 1/2W 0.5% AXIAL
CMF55240R00DHR6
RES 240 OHM 1/2W 0.5% AXIAL CMF55240R00DHR6
RES 240ohm 1/2W 0.5% AXIAL

RES 240ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55240R00DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55240R00DHR6-ND
Through Hole Resistors CMF55240R00DHR6-ND
240 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

240 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55240R00DHR6 CMF55240R00DHR6-ND
Product Name RES 240 OHM 1/2W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 240 ohms 240 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722204 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers