Vishay Intertechnology, Inc. RES 240 OHM 1/2W 0.5% AXIAL CMF55240R00DHEB

Description
RES 240ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 240ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 240 OHM 1/2W 0.5% AXIAL - CMF55240R00DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240 OHM 1/2W 0.5% AXIAL
CMF55240R00DHEB
RES 240 OHM 1/2W 0.5% AXIAL CMF55240R00DHEB
RES 240ohm 1/2W 0.5% AXIAL

RES 240ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55240R00DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55240R00DHEB-ND
Through Hole Resistors CMF55240R00DHEB-ND
240 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

240 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 240 .5% T-2 Eb E3 Vishay - 68P4632 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 240 .5% T-2 Eb E3 Vishay
68P4632
Cmf-55 240 .5% T-2 Eb E3 Vishay 68P4632
CMF-55 240 .5% T-2 EB e3

CMF-55 240 .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55240R00DHEB CMF55240R00DHEB-ND 68P4632
Product Name RES 240 OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 240 .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 240 ohms 240 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614937-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4530 ohms
View Details
4 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details