Vishay Intertechnology, Inc. Through Hole Resistors CMF55240R00BHEA

Description
240 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
240 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55240R00BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55240R00BHEA-ND
Through Hole Resistors CMF55240R00BHEA-ND
240 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

240 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 240 OHM 1/2W 0.1% AXIAL - CMF55240R00BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240 OHM 1/2W 0.1% AXIAL
CMF55240R00BHEA
RES 240 OHM 1/2W 0.1% AXIAL CMF55240R00BHEA
RES 240ohm 1/2W 0.1% AXIAL

RES 240ohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 240 .1% T-2 Ea E3 Vishay - 68P4629 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 240 .1% T-2 Ea E3 Vishay
68P4629
Cmf-55 240 .1% T-2 Ea E3 Vishay 68P4629
CMF-55 240 .1% T-2 EA e3

CMF-55 240 .1% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55240R00BHEA-ND CMF55240R00BHEA 68P4629
Product Name Through Hole Resistors RES 240 OHM 1/2W 0.1% AXIAL Cmf-55 240 .1% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 240 ohms 240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details