Vishay Intertechnology, Inc. Metal Film Resistors - CMF55240K00JHR6

Description
Metal Film Resistors - Through Hole CMF-55 240K 5% T-2 RE6
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 240K 5% T-2 RE6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55240K00JHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55240K00JHR6
Metal Film Resistors - CMF55240K00JHR6
Metal Film Resistors - Through Hole CMF-55 240K 5% T-2 RE6

Metal Film Resistors - Through Hole CMF-55 240K 5% T-2 RE6

Supplier's Site
Through Hole Resistors - CMF55240K00JHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55240K00JHR6-ND
Through Hole Resistors CMF55240K00JHR6-ND
240 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

240 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 240K 5% T-2 Re6 Vishay - 68P4628 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 240K 5% T-2 Re6 Vishay
68P4628
Cmf-55 240K 5% T-2 Re6 Vishay 68P4628
CMF-55 240K 5% T-2 RE6

CMF-55 240K 5% T-2 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55240K00JHR6 CMF55240K00JHR6-ND 68P4628
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 240K 5% T-2 Re6 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311255 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R304JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers